Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783865-LTC4061EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4061
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4061EDD#PBF CAD Model

Description

The LTC4061EDD#PBF from Linear Technology is a highly versatile and efficient standalone Nickel Battery Charger which is capable of charging NiMH or NiCd cells. It is housed in a small 10-pin DFN package, designed to minimize the space required on a PCB and is ideal for portable, space-constrained applications.

Key Features:

  • Compatibility: The LTC4061EDD#PBF is designed to charge single-cell to four-cell NiMH/NiCd batteries, making it a flexible solution for a wide range of battery configurations.
  • Charge Termination: It includes multiple charge termination techniques such as negative delta V (-∆V), zero delta V (0∆V), maximum voltage, maximum temperature, and maximum charge time to ensure the battery is charged safely and efficiently.
  • Automatic Recharge: The device features an automatic recharge function that initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up.
  • Low Power Mode: When not charging, the LTC4061 enters a low power sleep mode, reducing the battery drain to a minimum.
  • Thermal Protection: The charger includes thermal protection that reduces the charge current in the event of an over-temperature condition, ensuring the safety and longevity of the IC and the battery being charged.

Applications:

The LTC4061EDD#PBF is suitable for a variety of applications, including but not limited to:

  • Portable medical devices
  • Handheld instruments
  • Backup battery systems
  • Consumer electronics

Technical Specifications:

  • Package: 10-pin DFN (3mm × 3mm)
  • Input Voltage Range: 4.5V to 10V
  • Charge Current: Programmable up to 1A
  • Operating Temperature Range: -40°C to 85°C

The LTC4061EDD#PBF is a comprehensive charging solution that integrates multiple features to provide a safe, efficient, and flexible charging experience for nickel-based batteries.

You May Also Be Interested in

Linear Technology
IC BATT CHG CNST/PROG I/V TO2207 / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 7-Pin(7+Tab) TO-220 Tube
Lowest to $19.3512
ECAD model for LT1513-2IT7#PBF
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Need more? Email Us
ECAD model for LP3922RLX-B/NOPB
Linear Technology
Linear Battery Charger Li-Ion/Li-Pol 1200mA 3.95V 14-Pin DFN EP Tube / IC USB POWER MANAGER 14-DFN
Need more? Email Us
ECAD model for LTC4085EDE-3#PBF
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
ECAD model for LP3947ISDX-09/NOPB
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
ECAD model for LT1769CFE#PBF
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $3.6887
ECAD model for ISL9205IRZ-T
Texas Instruments
IC BATT CNTL LI-ION 2CEL 80DSBGA / Charger IC Lithium Ion/Polymer 80-DSBGA (3.2x4.1)
Lowest to $16.1630
ECAD model for BQ25980YFFR
Linear Technology
IC BATTERY CHARGER 2A 12DFN
Lowest to $16.2500
ECAD model for LT3652EDD#TRPBF
Linear Technology
IC REG BUCK BOOST ADJ 2A 24QFN / Conv DC-DC 1.71V to 5.25V Step Down/Step Up Single-Out 0.1V to 5.5V 2A 24-Pin QFN EP Tube
Lowest to $15.6725
ECAD model for LTC3110EUF#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention