EN
  • EN
  • DE

LTC4066EUF#PBF

Part No LTC4066EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 1063300-LTC4066EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF#PBF CAD Model

Description

LTC4066EUF#PBF - USB Power Manager with Li-Ion Charger

The LTC4066EUF#PBF is a versatile and compact power management IC designed by Linear Technology, now part of Analog Devices, specifically tailored for portable USB-powered devices. This highly integrated solution offers a full-featured battery charger for single-cell lithium-ion batteries, along with a multifunctional power distribution controller, making it an ideal choice for modern portable electronics.

This product stands out with its ability to autonomously manage power distribution between the USB port, the battery, and the load. The LTC4066EUF#PBF ensures that the system remains operational even when the battery is depleted or absent, by intelligently prioritizing power from the USB input when available.

The battery charger section of the LTC4066EUF#PBF is highly efficient and offers programmable charge current up to 1A, which allows for rapid charging of the battery. The charging parameters can be adjusted to suit various battery chemistries and capacities, ensuring a safe and optimized charging cycle. The IC also features precision end-of-charge control, automatic recharge, and a charge status output that can be used to drive an external LED indicator or interface with a microcontroller.

With its built-in thermal regulation, this power manager protects both the battery and the electronics by reducing charge current in the event of excessive heat, thereby maintaining the safety and longevity of the system. Additionally, the LTC4066EUF#PBF includes an overvoltage protection circuit that prevents damage to the IC in case of an input voltage spike.

The LTC4066EUF#PBF comes in a compact 24-lead QFN package, which is ideal for space-constrained applications. Its small footprint, combined with a minimal external component count, makes it a highly attractive solution for designers looking to maximize functionality while minimizing the size of their portable devices.

Overall, the LTC4066EUF#PBF is a comprehensive power management solution that simplifies the design of USB-powered devices by integrating multiple functions into a single chip, ensuring reliable operation, and enhancing the user experience with fast and safe battery charging capabilities.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Silergy Corp
nan
Lowest to $0.9314
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3703 $61.8515
10+ $10.1500 $101.5000
16+ $9.8329 $157.3264
22+ $9.5157 $209.3454
28+ $9.1985 $257.5580
37+ $8.2469 $305.1353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess