EN
  • EN
  • DE

LTC4085EDE-1#PBF

Part No LTC4085EDE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.5A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 1063323-LTC4085EDE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE-1#PBF CAD Model

Description

The LTC4085EDE-1#PBF from Linear Technology is a high-efficiency power management integrated circuit designed for single-cell lithium-ion/polymer battery-powered applications. This versatile component integrates a full-featured battery charger with a 1A synchronous buck-boost DC/DC converter, making it an ideal solution for portable devices that require efficient power management and extended battery life.

Key Features

  • Efficient PowerPath™ Management: The LTC4085EDE-1#PBF allows for seamless transition between input power sources and battery, ensuring uninterrupted operation of the device it powers.
  • Advanced Battery Charging: Features a programmable battery float voltage and charge current with ±0.8% charge voltage accuracy, providing safe and precise charging for lithium-ion/polymer batteries.
  • Buck-Boost DC/DC Converter: The integrated 1A synchronous buck-boost DC/DC converter operates with a wide input voltage range, maintaining a regulated output even when the battery voltage drops below the output voltage.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4085EDE-1#PBF includes thermal regulation that reduces charge current if the internal temperature rises to a preset threshold.
  • Compact Design: Housed in a low-profile (0.75mm) 3mm x 3mm DFN package, this product is designed to fit into space-constrained applications.

Applications

The LTC4085EDE-1#PBF is suited for a variety of portable electronic devices, including:

  • Handheld instruments
  • Medical devices
  • USB-powered gadgets
  • Wireless headsets and accessories
  • Portable media players

Technical Specifications

With a wide input voltage range and support for multiple battery chemistries, the LTC4085EDE-1#PBF is a versatile power management solution that can adapt to various power requirements and conditions.

Ordering Information

The product is available with the part number LTC4085EDE-1#PBF, ensuring you receive the genuine component with Linear Technology's quality and performance standards.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6971 $59.1536
39+ $3.0335 $118.3065
59+ $2.9388 $173.3892
82+ $2.8440 $233.2080
106+ $2.7491 $291.4046
141+ $2.4648 $347.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess