EN
  • EN
  • DE

LTC4089EDJC-5

Part No LTC4089EDJC-5
Manufacturer Linear Technology
Description USB Power Manager with High Voltage Switching Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209013-LTC4089EDJC-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC-5 CAD Model

Description

Linear Technology LTC4089EDJC-5 Power Management IC

The LTC4089EDJC-5 is a versatile power management integrated circuit (IC) developed by Linear Technology, designed to cater to the demanding needs of modern portable electronics. This high-efficiency power management solution is ideal for battery charging and power conversion in a wide array of applications, including smartphones, tablets, medical devices, and other portable gadgets.

Key Features

  • Integrated Battery Charger: The LTC4089EDJC-5 features a programmable battery charger with a selectable charge current up to 2A, which can be adjusted via an external resistor. This ensures rapid and efficient charging of Li-Ion/Polymer batteries.
  • PowerPath Control: With Linear Technology's PowerPath control, the IC provides seamless transition between input power sources and battery power, ensuring a constant supply to the load even when switching power sources.
  • High-Efficiency Step-Down Converter: The device includes a high-efficiency synchronous buck regulator with an adjustable output voltage range, capable of delivering up to 800mA of continuous output current.
  • Instant-On Operation: The LTC4089EDJC-5 is designed to power up the system even with a deeply discharged battery, providing instant-on capabilities critical for user convenience.
  • Thermal Regulation: To protect the battery and the IC itself, the LTC4089EDJC-5 incorporates thermal regulation, which reduces charge current in the event of an over-temperature condition.
  • Compact Package: The IC is available in a compact, low-profile (0.75mm) 22-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC4089EDJC-5 is a highly adaptable solution that can be employed in a multitude of devices requiring efficient power management and battery charging. Its advanced features make it an excellent choice for portable medical equipment, handheld instruments, and any other battery-powered devices that need reliable and efficient power control.

With its combination of power management capabilities, the LTC4089EDJC-5 from Linear Technology stands out as a comprehensive solution for designers looking to optimize their product's power efficiency and battery life.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess