EN
  • EN
  • DE
  • IT

LTC4090EDJC#TRPBF

Part No LTC4090EDJC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description USB Power Manager 4.35V to 5.5V Automotive 22-Pin DFN EP T/R / IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 783897-LTC4090EDJC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4090EDJC#TRPBF
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4090EDJC#TRPBF CAD Model

Description

LTC4090EDJC#TRPBF - Linear Technology

The LTC4090EDJC#TRPBF is a highly integrated portable power management solution designed and manufactured by Linear Technology. It is specifically engineered to cater to the demanding needs of portable applications, such as smartphones, tablets, and other handheld devices that require efficient charging and power management capabilities.

Key Features:

  • Integrated USB-Compatible Li-Ion Charger: The product features an advanced lithium-ion battery charger that complies with USB power specifications, ensuring compatibility with USB-based charging protocols.
  • PowerPath Control: It offers PowerPath control, which allows the device to seamlessly manage power flow between the battery, the USB port, and the load, ensuring that the system remains operational even when the battery is low or during charging.
  • Instant-On Operation: LTC4090EDJC#TRPBF supports Instant-On operation, providing power to the load from the battery immediately when needed, without delay, which is crucial for critical applications.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system and the battery from potential damage due to voltage spikes.
  • Thermal Regulation: To maintain optimal performance and safety, the LTC4090EDJC#TRPBF integrates thermal regulation, which prevents overheating during operation.
  • Multiple Battery Chemistry Support: It is designed to support various battery chemistries, giving designers the flexibility to choose the battery type that best fits their application requirements.
  • Compact Package: The product comes in a compact, low-profile (3mm x 3mm) DFN package, making it suitable for space-constrained applications.

Applications:

The LTC4090EDJC#TRPBF is ideal for a wide range of portable devices where efficient power management is crucial. This includes but is not limited to personal media players, digital cameras, handheld gaming consoles, and GPS devices.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC4090EDJC#TRPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring that end-users can rely on their devices to function consistently and effectively.

You May Also Be Interested in

Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6086 $57.7376
38+ $2.9609 $112.5142
59+ $2.8684 $169.2356
81+ $2.7759 $224.8479
105+ $2.6834 $281.7570
140+ $2.4058 $336.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,338 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess