EN
  • EN
  • DE

LTC4151IDD#TRPBF

Part No LTC4151IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 020635-LTC4151IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4151IDD#TRPBF CAD Model

Description

LTC4151IDD#TRPBF - High Voltage I2C Current and Voltage Monitor

The LTC4151IDD#TRPBF is a high-performance monitoring solution from Linear Technology, designed to keep track of the current and voltage in a supply line operating up to 80V. This device is particularly suited for systems where precise power monitoring is crucial, such as in telecommunications equipment, industrial systems, and computer servers.

With its ability to measure both the current passing through a sense resistor and the supply voltage, the LTC4151 can provide detailed insights into the power consumption of the monitored circuit. The high voltage capability ensures that it can be used in a wide range of applications, from low-voltage logic systems to high-voltage power supplies.

The LTC4151 communicates via an I2C interface, which allows it to easily integrate with microcontrollers and other digital systems. The I2C interface also supports multiple device addresses, enabling the use of several LTC4151s on the same bus for monitoring different points in a system.

Key features of the LTC4151IDD#TRPBF include:

  • Wide operating voltage range: 7V to 80V
  • High side current sense
  • 12-bit ADC measures voltage and current with 1% accuracy
  • I2C interface with programmable addresses
  • Split SENSE and S+ pins for optimal Kelvin sensing
  • Low operating current: 400uA (typical)
  • Shutdown mode reduces power consumption to 50uA (typical)
  • Compact and reliable DFN package

The LTC4151's split SENSE and S+ pins provide a Kelvin connection to the sense resistor, which minimizes errors due to PCB trace resistance. This ensures accurate current sensing even in environments with high currents and low resistance values.

The device's low operating current and shutdown feature are essential for power-sensitive applications, as they help to reduce the overall power consumption of the system. The LTC4151IDD#TRPBF is supplied in a small 10-lead DFN package, making it an excellent choice for space-constrained applications while still providing robust protection features and high accuracy.

Overall, the LTC4151IDD#TRPBF is an excellent choice for designers looking for a reliable and accurate way to monitor power usage in high voltage systems.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess