EN
  • EN
  • DE

LTC4151IMS-1#TRPBF

Part No LTC4151IMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description SP Amp Current Sense Amp Single 80V Automotive 10-Pin MSOP T/R / IC CURRENT MONITOR(12BIT) 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1063361-LTC4151IMS-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4151-1
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4151IMS-1#TRPBF CAD Model

Description

LTC4151IMS-1#TRPBF High Voltage I2C Current and Voltage Monitor

The LTC4151IMS-1#TRPBF is a sophisticated monitoring device from Linear Technology, designed to measure current and supply voltage in a high voltage system. This device is particularly well-suited for remote monitoring applications, as it communicates via an I2C interface, allowing for integration into a variety of digital systems.

One of the key features of the LTC4151IMS-1#TRPBF is its ability to measure both the current flowing through a sense resistor and the voltage present on the supply line. With a wide voltage range of 7V to 80V, this monitor is versatile and can be used in a range of applications, including telecom systems, automotive, industrial control systems, and power management systems.

The high level of accuracy provided by the LTC4151IMS-1#TRPBF ensures reliable performance. The current is measured with an internal 12-bit analog-to-digital converter (ADC), providing detailed insight into the operational status of the monitored system. Additionally, the voltage measurement is performed with a 12-bit ADC, offering precision voltage monitoring.

The LTC4151IMS-1#TRPBF comes in a compact MSOP-10 package, making it suitable for space-constrained applications. The device also features a split I2C interface that isolates the system bus from the high voltage bus, enhancing safety and protecting low voltage digital circuitry.

For ease of use, the LTC4151IMS-1#TRPBF includes a programmable alert output that can be configured to indicate an overcurrent condition, an overvoltage condition, or an undervoltage condition. This alert function allows for immediate response to potential issues, improving overall system reliability.

In summary, the LTC4151IMS-1#TRPBF is a highly capable current and voltage monitor that offers precise measurements, a wide operating voltage range, and convenient digital communication. Its robust feature set makes it an ideal choice for system designers looking to enhance monitoring capabilities in high voltage environments.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5704 $58.2816
9+ $11.9552 $107.5968
13+ $11.5816 $150.5608
18+ $11.2080 $201.7440
24+ $10.8344 $260.0256
31+ $9.7136 $301.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,305 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess