EN
  • EN
  • DE

LTC4151IS-2#TRPBF

Part No LTC4151IS-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 129091-LTC4151IS-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4151IS-2#TRPBF CAD Model

Description

Overview of LTC4151IS-2#TRPBF

The LTC4151IS-2#TRPBF is a high-precision, I2C-compatible system monitor from Linear Technology, designed to measure current, voltage, and power in a variety of applications. This monitoring IC is particularly well-suited for remote sensing and telemetry in sophisticated electronic systems, providing real-time data to ensure system reliability and performance.

Key Features

  • High-Accuracy Current Sensing: The LTC4151IS-2#TRPBF offers precise current measurement capabilities, enabling the monitoring of both positive and negative current flows with a typical accuracy of ±0.75%.
  • Voltage Measurement: Alongside current sensing, this IC can also measure the supply voltage, which allows for comprehensive power monitoring when combined with the current data.
  • Power Calculation: The device is capable of calculating power usage by combining the current and voltage measurements, providing a complete picture of the power consumption of the monitored system.
  • I2C Interface: Equipped with an I2C serial interface, the LTC4151IS-2#TRPBF enables easy integration into digital systems, allowing for straightforward communication with microcontrollers and other digital devices.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 7V to 80V, making it versatile for various applications, from low-voltage electronics to industrial systems.
  • High-Side Monitoring: The high-side monitoring feature allows for the measurement of current flowing into the load, which helps to prevent ground disturbances from affecting the accuracy of the readings.

Applications

The LTC4151IS-2#TRPBF is ideal for a range of applications, including:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Industrial systems and automation
  • Portable and battery-powered devices
  • Power management systems

Package and Reliability

Offered in a compact 10-lead MSOP package, the LTC4151IS-2#TRPBF is designed for space-constrained environments. Its robust design ensures reliable performance in harsh conditions, making it a trusted choice for critical system monitoring tasks.

In summary, the LTC4151IS-2#TRPBF from Linear Technology is a sophisticated and reliable choice for system monitoring, providing critical data to ensure the safety and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5089 $50.0356
10+ $10.2638 $102.6380
16+ $9.9430 $159.0880
21+ $9.6223 $202.0683
27+ $9.3015 $251.1405
36+ $8.3393 $300.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess