EN
  • EN
  • DE

LTC4160EPDC-1#TRPBF

Part No LTC4160EPDC-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Switching Battery Charger Li-Ion/Li-Pol 1200mA 4.1V 20-Pin UTQFN EP T/R / IC SWITCH POWER MANAGER 20-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel package
Part Status Obsolete(EOL)
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-UTQFN-EP (3x4)
Win Source Part Number 783915-LTC4160EPDC-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4160-1
Introduction Date April 20, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC4160EPDC-1#TRPBF CAD Model

Description

The LTC4160EPDC-1#TRPBF is a high-performance, PowerPath manager integrated with a standalone battery charger from Linear Technology, designed to manage power distribution from multiple sources while efficiently charging a single-cell Li-ion battery. This sophisticated IC is engineered to facilitate seamless transitions between various power sources, such as a wall adapter or USB port, ensuring uninterrupted operation of portable devices.

Key Features:

  • Integrated PowerPath Management: Enables automatic switching between input power sources to the load while simultaneously charging the battery.
  • Standalone Battery Charger: Provides a full-featured battery charger for single-cell Li-ion batteries with programmable charge current up to 2A.
  • Instant-On Operation: Powers the system load from the battery when no input power is available, ensuring that the device is always ready to use.
  • Thermal Regulation: Protects the LTC4160EPDC-1#TRPBF by reducing charge current if the die temperature rises to a level that could cause damage.
  • Input Voltage Range: Wide range of input voltage from 4.25V to 5.5V, making it suitable for a variety of power sources.
  • High Efficiency: Utilizes low-loss PowerPath control for efficient power delivery and minimal heat generation.
  • Compact Packaging: Available in a small, low-profile (0.75mm) 22-lead QFN package, accommodating space-constrained applications.
  • Robust Protection Features: Includes overvoltage protection, thermal shutdown, and a battery float voltage with 1% accuracy for safe and reliable operation.

Applications:

The LTC4160EPDC-1#TRPBF is ideal for portable devices that require efficient power management and reliable battery charging. Its applications include handheld instruments, medical devices, and USB-powered gadgets, among others.

Quality and Reliability:

Linear Technology ensures that the LTC4160EPDC-1#TRPBF meets strict quality standards, providing reliability and performance for critical applications. This product is available in a tape and reel package, denoted by the suffix 'TRPBF', which is suitable for automated pick-and-place manufacturing processes.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess