Linear Technology LTC4210-1IS6#TR Hot Swap Controller
The LTC4210-1IS6#TR from Linear Technology is a state-of-the-art Hot Swap controller designed to enable safe board insertion and removal from a live backplane. This compact and efficient controller is housed in a space-saving SOT-23 package, making it an ideal choice for dense system boards where space is at a premium.
Key Features
- Integrated MOSFET Gate Driver: The LTC4210-1IS6#TR is equipped with an onboard MOSFET gate driver, which simplifies the design by reducing external component count.
- Overcurrent Protection: This controller offers robust overcurrent protection with an adjustable current limit, ensuring that the system remains safe under various load conditions.
- Fast Response Time: The device boasts a quick response to fault conditions, which helps to protect both the backplane and the card during hot-swap events.
- High Voltage Operation: It is capable of operating over a wide range of supply voltages, making it suitable for various applications and ensuring compatibility with different system voltages.
- Adjustable Turn-On Time: The turn-on time of the Hot Swap process is adjustable, allowing designers to tailor the power-up sequence to specific system requirements.
Applications
The LTC4210-1IS6#TR is designed for use in a variety of applications where safe power management is critical. It is particularly well-suited for:
- Network Servers
- Telecommunications Equipment
- Central Office Switching
- Industrial Systems
- High Availability Systems
Product Specifications
Parameter
Value
Part Number
LTC4210-1IS6#TR
Package
SOT-23
Supply Voltage Range
2.7V to 16.5V
Operating Temperature
-40°C to 85°C
With its robust feature set and compact form factor, the LTC4210-1IS6#TR from Linear Technology is an excellent choice for engineers looking to implement Hot Swap functionality with confidence and ease.