EN
  • EN
  • DE

LTC4210-3IS6

Part No LTC4210-3IS6
Manufacturer Linear Technology
Description Hot Swap Controller in 6-Lead SOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209022-LTC4210-3IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4210-3IS6 CAD Model

Description

Linear Technology's LTC4210-3IS6 Hot Swap Controller

The LTC4210-3IS6 is a state-of-the-art Hot Swap controller integrated circuit produced by Linear Technology, designed to enable safe board insertion and removal from a live backplane. This compact and efficient controller is housed in a narrow 6-pin SOT-23 package, making it an ideal choice for space-constrained applications where board space is at a premium.

The LTC4210-3IS6 offers a sophisticated level of protection by controlling the inrush current during plug-in, thus preventing glitches on the power supply rail and protecting the backplane's delicate components from damage. The device achieves this by using an external N-channel MOSFET to gently ramp up the load capacitor voltage, ensuring a smooth and controlled power-up sequence.

One of the key features of this Hot Swap controller is its overcurrent protection. The LTC4210-3IS6 can detect overcurrent conditions and respond quickly by turning off the MOSFET, thereby safeguarding both the board and the system from potential harm. The controller's fast response time is crucial in preventing catastrophic failures that can arise from short circuits or excessive load currents.

The LTC4210-3IS6 also includes a built-in timer that provides an adjustable time delay, which ensures that the MOSFET remains off for a set period of time after an overcurrent event. This feature allows the system to stabilize before another attempt is made to power up the board, enhancing system reliability.

Additionally, the LTC4210-3IS6 supports a wide operating voltage range, making it versatile for various applications. Its low quiescent current and the ability to operate with minimal external components further simplify the design and reduce overall system cost.

In summary, the LTC4210-3IS6 from Linear Technology is a robust and reliable solution for Hot Swap applications. Its compact size, comprehensive protection features, and ease of use make it an excellent choice for designers looking to enhance the safety and reliability of their systems.

For more technical details and application notes, designers are encouraged to consult the datasheet and support documentation provided by Linear Technology.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3567 $60.9938
33+ $3.5747 $117.9651
51+ $3.4638 $176.6538
69+ $3.3518 $231.2742
90+ $3.2398 $291.5820
120+ $2.9048 $348.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess