EN
  • EN
  • DE

LTC4211CS8#TR

Part No LTC4211CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0432+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724783-LTC4211CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211CS8#TR CAD Model

Description

The LTC4211CS8#TR is a sophisticated integrated circuit designed by Linear Technology for managing the safe insertion and removal of boards in live backplane systems. This hot swap controller allows a board to be safely hot-swapped - that is, removed or inserted without the need to power down the entire system. It is a crucial component in high-availability systems where downtime must be minimized.

The device comes in an 8-lead narrow SOIC package, denoted by the "CS8" in its part number, and is designed for operation with a single 2.7V to 8.7V supply. The "#TR" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

The LTC4211CS8#TR features an adjustable overcurrent protection via an external sense resistor. This allows for precise control of the current limit threshold. It also includes a circuit breaker function which provides an additional layer of protection by latching off the external N-channel MOSFET when an overcurrent condition persists beyond an adjustable time period.

Furthermore, the LTC4211CS8#TR provides a controlled ramp-up of the supply voltage to the load, which minimizes inrush current and the associated stress on both the supply and the load capacitors. This feature is particularly important in systems with large capacitive loads. The device also features an under voltage lockout (UVLO) to ensure that the system operates only when the supply voltage is within an acceptable range.

For status reporting, the LTC4211CS8#TR offers a fault output that signals when an overcurrent or overtemperature condition occurs. This allows for intelligent system management by interfacing with a microcontroller or system management bus.

The LTC4211CS8#TR is an ideal solution for a wide range of applications, including servers, network routers, and other systems where uninterrupted operation is critical. Its robust feature set ensures reliable operation and protection for both the system and the hot-swappable boards, making it a key component in high-availability and mission-critical environments.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess