EN
  • EN
  • DE

LTC4214-2IMS#TRPBF

Part No LTC4214-2IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP NEGVOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 117588-LTC4214-2IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4214-2IMS#TRPBF CAD Model

Description

The LTC4214-2IMS#TRPBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. It is housed in a compact MSOP package and is specifically engineered to manage the electrical current during the insertion of circuit boards into a live power supply, preventing damage to connectors, backplanes, and power supply circuits.

Key Features

  • Controlled Operation: The device provides a soft start capability that controls inrush current during power-up, enhancing the reliability and lifespan of the system.
  • Voltage Range: It operates over a wide range of supply voltages, from 2.5V to 16.5V, making it versatile for various applications and system voltages.
  • Overcurrent Protection: The LTC4214-2IMS#TRPBF features an adjustable overcurrent protection with a circuit breaker function, which helps to safeguard the system against excessive currents and potential damage.
  • Fast Response Time: It offers a quick response to fault conditions, ensuring that the system is protected promptly in the event of overcurrent, overvoltage, or other abnormal conditions.
  • High-Availability Systems: Ideal for use in high-availability systems that cannot be powered down, it allows for the safe insertion and removal of boards without the need to interrupt system operation.
  • Temperature Range: This device can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC4214-2IMS#TRPBF is well-suited for a range of applications that require hot swapping capabilities. It is commonly used in server farms, RAID systems, telecom equipment, and other systems where uninterrupted uptime is critical. The device's robust feature set ensures that it can meet the stringent requirements of complex electronic systems.

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC4214-2IMS#TRPBF is no exception. It is designed to meet the rigorous standards of reliability and performance that customers expect from a leading semiconductor manufacturer. Whether for new designs or for upgrading existing systems, this hot swap controller is an excellent choice for managing power and protecting valuable electronic assets.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0185 $60.2220
29+ $4.1176 $119.4104
44+ $3.9894 $175.5336
60+ $3.8612 $231.6720
78+ $3.7318 $291.0804
104+ $3.3460 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess