EN
  • EN
  • DE

LTC4216CMS#PBF

Part No LTC4216CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP Tube / IC CNTRLR HOT SWAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins FILTER, ON, /RESET, TIMER
Win Source Part Number 783931-LTC4216CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4216
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4216CMS#PBF CAD Model

Description

The LTC4216CMS#PBF is a sophisticated hot swap controller manufactured by Linear Technology, designed to enable safe board insertion and removal from a live backplane. This integrated circuit provides a controlled turn-on and helps protect against overcurrent conditions for systems with supply voltages ranging from 2.9V to 26.5V.

Key Features

  • Wide Operating Range: The product operates effectively with supply voltages from 2.9V to 26.5V, catering to a broad spectrum of applications.
  • Adjustable Current Limit: Users can set the overcurrent threshold to match the requirements of their specific application, enhancing flexibility and protection.
  • Fast Response to Faults: The LTC4216CMS#PBF reacts quickly to overcurrent and overvoltage conditions, helping to prevent damage to the electronic components.
  • Automatic Retry or Latch Off: In the event of a fault, the device can be configured to either attempt a power-on again automatically or to latch off, depending on the desired safety protocol.
  • Under Voltage Lockout (UVLO): Ensures that the system does not operate at dangerously low voltages, which could lead to unpredictable behavior or damage.

Applications

The LTC4216CMS#PBF is ideal for a variety of applications that require reliable power management and protection. It is commonly used in:

  • Hot swap systems that need to function without interruption
  • Network servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • High-availability systems where downtime is not an option

Product Specifications

Parameter Value Part Number LTC4216CMS#PBF Package MSOP-10 Operating Temperature -40°C to +85°C Supply Voltage (V<sub>CC) 2.9V to 26.5V

With its robust feature set and reliable performance, the LTC4216CMS#PBF hot swap controller is an excellent choice for ensuring the safety and integrity of electronic systems during insertion and removal processes.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8628 $55.8840
70+ $1.5285 $106.9950
105+ $1.4807 $155.4735
140+ $1.4330 $200.6200
185+ $1.3852 $256.2620
245+ $1.2419 $304.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess