EN
  • EN
  • DE

LTC4217CDHC#TRPBF

Part No LTC4217CDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2A 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 26.5 V
Current - Output (Max) 2A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Win Source Part Number 1063397-LTC4217CDHC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4217CDHC#TRPBF CAD Model

Description

Linear Technology's LTC4217CDHC#TRPBF Hot Swap Controller

The LTC4217CDHC#TRPBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. It is a current limited, 12V to 100V Hot Swap controller that allows a board to be safely inserted and removed from a live backplane. Using this controller, electronic circuit boards can be protected from both overcurrent events and voltage transients that can cause damage during insertion or removal processes.

This particular model comes in a compact DHC package, with a product code suffix of #TRPBF indicating that the device is provided in a lead-free, RoHS-compliant tape and reel packaging. This makes it suitable for automated assembly processes and environmentally friendly applications.

The LTC4217CDHC#TRPBF features a range of protective measures and functionalities. It offers an adjustable current limit threshold which can be set by an external resistor. This allows designers to tailor the current limit to match the requirements of their specific application. In addition to the adjustable current limit, the device also provides circuitry for overcurrent and short-circuit protection, ensuring that the components downstream are safeguarded against excessive power draw or fault conditions.

Another key feature of the LTC4217CDHC#TRPBF is its timed circuit breaker function. This function ensures that sustained overcurrent conditions will trigger a fault response, disconnecting the load after a certain amount of time has passed. The device also integrates an under voltage lockout (UVLO) feature, which prevents the system from operating at dangerously low voltages that could potentially damage sensitive electronics.

For status reporting, the LTC4217CDHC#TRPBF provides a power good output. This signal can be used to indicate when the output voltage is within an acceptable range, allowing for reliable system monitoring and control. Additionally, the device is designed with an onboard charge pump, which drives an external N-channel MOSFET, eliminating the need for an external power source to control the MOSFET gate.

In summary, the LTC4217CDHC#TRPBF hot swap controller from Linear Technology is a versatile and robust solution for managing the safe insertion and removal of boards in live systems. Its comprehensive protection features, adjustable settings, and compact packaging make it an excellent choice for a wide range of applications in industrial, telecom, and datacom environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7696 $53.3088
7+ $14.5802 $102.0614
11+ $14.1245 $155.3695
15+ $13.6689 $205.0335
19+ $13.2133 $251.0527
26+ $11.8464 $308.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess