EN
  • EN
  • DE

MAX126CEAX

Part No MAX126CEAX
Manufacturer Maxim Integrated
Description 2x4-Channel, Simultaneous-Sampling 14-Bit DAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212042-MAX126CEAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX126CEAX CAD Model

Description

The MAX126CEAX is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer both precision and speed for a wide array of applications. This device is particularly suitable for systems that require a high-speed data acquisition system, such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • Resolution: 12-bit resolution provides a fine level of detail in the analog signal conversion, allowing for accurate and reliable digital representation of the analog input.
  • Sampling Rate: With a maximum sampling rate of up to 1.5Msps (mega samples per second), the MAX126CEAX ensures that rapidly changing signals are captured with minimal latency.
  • Input Range: The device supports a flexible input range, which can be configured to accommodate various signal levels, making it versatile for different use cases.
  • Low Power Consumption: It is designed for low power operation, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Interface: The MAX126CEAX features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems.
  • Package: Available in a 28-pin SSOP (Shrink Small Outline Package), it offers a compact footprint suitable for space-constrained applications.

Applications

The MAX126CEAX is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Portable Battery-Powered Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX126CEAX ADC, making it a reliable choice for engineers and designers looking for a high-speed, precise data conversion solution. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for advanced and demanding applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess