EN
  • EN
  • DE

LTC4257CS8-1#TR

Part No LTC4257CS8-1#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828663-LTC4257CS8-1#TR
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8-1#TR CAD Model

Description

Linear Technology LTC4257CS8-1#TR - Power Over Ethernet Interface Controller

The LTC4257CS8-1#TR is a highly integrated Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the implementation of Power Sourcing Equipment (PSE) compatible with the IEEE 802.3af standard. This compact, feature-rich component is housed in an 8-lead SOIC package, making it an ideal choice for applications where board space is at a premium.

This device is specifically tailored to provide a seamless interface between the Ethernet data ports and the power supply, enabling the delivery of power over Ethernet cables to Powered Devices (PDs). The LTC4257CS8-1#TR is capable of performing the necessary detection, classification, and current limiting required by the IEEE 802.3af standard, ensuring safe and reliable operation of the PoE system.

Key features of the LTC4257CS8-1#TR include an internal high-voltage MOSFET, which is used for the hotswap function, allowing for the safe insertion and removal of PoE devices. The controller also integrates a current limit and foldback function to protect the power supply from overcurrent conditions. Additionally, the LTC4257CS8-1#TR provides a classification signature, which enables the PSE to determine the power requirements of the connected PD, ensuring that the correct power level is allocated.

The LTC4257CS8-1#TR also boasts a robust design with features such as undervoltage lockout (UVLO), thermal shutdown, and fault protection. These features ensure that the controller operates within safe parameters, protecting both the power supply and connected devices from potential damage.

Designed for ease of use, this controller requires minimal external components, simplifying the design and reducing the time to market for PoE-enabled products. Whether it's for network cameras, wireless access points, or VoIP phones, the LTC4257CS8-1#TR is an excellent choice for designers looking to integrate PoE functionality with reliability and efficiency.

Overall, the LTC4257CS8-1#TR is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the evolving demands of network infrastructure and connected devices.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1460 $115.8840
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess