EN
  • EN
  • DE

LTC4218IGN#PBF

Part No LTC4218IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin SSOP N Tube / IC CTLR HOT SWAP 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications ATCA, MicroTCA
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 26.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 783944-LTC4218IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4218
Introduction Date January 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4218IGN#PBF CAD Model

Description

LTC4218IGN#PBF - Hot Swap Controller from Linear Technology

The LTC4218IGN#PBF is a sophisticated hot swap controller designed by Linear Technology, aimed at managing the insertion and removal of boards in live backplane systems. This component ensures safe and controlled power-up sequencing, which is crucial for preventing damage to both the electronic boards and the power supply due to inrush currents or voltage spikes.

Key Features

  • Adjustable Supply Voltage: The LTC4218IGN#PBF supports an adjustable supply voltage range from 2.9V to 26.5V, making it versatile for various applications.
  • Current Limiting: It features an adjustable analog foldback current limit, which helps protect the power source and the circuitry during overcurrent conditions.
  • Overcurrent Protection: The product incorporates both fast trip and slow blow overcurrent protection to ensure the safety and longevity of electronic components.
  • Gate Voltage Monitoring: With its gate voltage monitoring capability, the LTC4218IGN#PBF provides a controlled MOSFET gate voltage ramp-up for smooth board insertion.
  • Power Good Output: It includes a 'power good' output signal, which allows for downstream load enabling once the board is safely powered up.
  • High Temperature Operation: This device is capable of operating over a wide temperature range, making it suitable for industrial environments.
  • Compact Package: The LTC4218IGN#PBF is available in a compact 16-lead SSOP package, which is space-efficient for high-density board designs.

Applications

The LTC4218IGN#PBF is ideal for a range of applications that require reliable power management during the insertion of circuit boards. These include:

  • RAID Systems
  • Server Backplanes
  • Network Routers and Switches
  • Hot Swap Redundant Systems
  • Industrial Equipment

Linear Technology's LTC4218IGN#PBF hot swap controller is engineered to provide a seamless and protected interface between the power supplies and the boards being inserted or removed. With its robust feature set and flexible application range, it is an essential component for system designers looking to enhance the reliability and safety of their hot-swap operations.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9926 $53.9778
7+ $14.7631 $103.3417
11+ $14.3018 $157.3198
15+ $13.8404 $207.6060
19+ $13.3791 $254.2029
26+ $11.9951 $311.8726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess