EN
  • EN
  • DE

LTC4221

Part No LTC4221
Manufacturer Linear Technology
Description Dual Hot Swap Controller/ Power Sequencer with Dual Speed, Dual Level Fault Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209043-LTC4221
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4221 CAD Model

Description

Introducing the LTC4221: Dual Hot Swap Controller from Linear Technology

The LTC4221 is an innovative solution from Linear Technology, designed to enhance the reliability and flexibility of power management in high-availability systems. This dual Hot Swap™ controller allows safe board insertion and removal from a live backplane by controlling the power supply to the load with an external N-channel MOSFET. The LTC4221 is ideal for protecting systems where dual supplies are needed, ensuring that electronic components are shielded from overcurrent conditions and power surges.

Key Features:

  • Independent Control: The LTC4221 manages two supplies independently, allowing for the use of redundant or separate power sources, increasing system reliability.
  • Adjustable Current Limit: Users can set the overcurrent threshold via an external resistor, tailoring the protection to specific needs.
  • Fast Overcurrent Protection: The product features a fast overcurrent comparator that disables the external MOSFET in less than 1µs, preventing damage from short-circuit events.
  • Power-Up Timer: An adjustable timer ensures that the MOSFET remains off for a set period after an overcurrent fault, allowing the system to stabilize before a new power-up sequence begins.
  • Under Voltage and Over Voltage Protection: The LTC4221 continuously monitors the input voltage, turning off the MOSFET if the supply voltage goes out of the predefined safe operating range.
  • Low Quiescent Current: The device operates with a low quiescent current, making it suitable for power-sensitive applications.

Applications:

The LTC4221 is versatile and can be used in a variety of applications, including:

  • Redundant Power Systems
  • Industrial/Telecommunications Systems
  • Server and Storage Systems
  • Network Routers and Switches

With its robust feature set and dual-channel operation, the LTC4221 ensures that systems remain operational even under harsh conditions, protecting both the power supply and the load. Whether you're designing for industrial, telecommunications, or computing applications, the LTC4221 offers a reliable solution for power management and circuit protection.

For more detailed information, specifications, and application notes, please refer to the official datasheet and design resources provided by Linear Technology.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess