EN
  • EN
  • DE

LTC4224IDDB-2

Part No LTC4224IDDB-2
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1204+
Reference case DFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724785-LTC4224IDDB-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4224IDDB-2 CAD Model

Description

Linear Technology's LTC4224IDDB-2: Hot Swap Controller

The LTC4224IDDB-2 is a compact, low-voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Manufactured by Linear Technology, a leader in analog integrated circuits, this controller provides an elegant solution for power management and electronic circuit protection.

Designed to operate over a wide range of supply voltages from 2.7V to 5.5V, the LTC4224IDDB-2 is ideal for protecting systems that run on low voltage rails. It is particularly well-suited for portable and compact devices where space is at a premium and power efficiency is crucial.

The device features independent control of the inrush current for the main 5V supply and a secondary supply, which can be invaluable in systems that require a staged power-up sequence. The LTC4224IDDB-2 ensures that the main supply's inrush current is managed separately from the secondary supply, providing better control and stability to the overall system.

One of the key benefits of the LTC4224IDDB-2 is its ability to protect against overcurrent conditions. If an overcurrent fault occurs, the controller will turn off the external N-channel MOSFET to prevent damage to the board and other components. After a fault, the LTC4224 can automatically attempt to restart the circuit or wait for user intervention, depending on the configuration.

The LTC4224IDDB-2 is available in a small 10-lead DFN package with an exposed pad for enhanced thermal performance. This compact form factor allows designers to incorporate the controller into space-constrained applications without sacrificing functionality or performance.

In summary, the LTC4224IDDB-2 is a robust and reliable solution for managing power insertion and removal in electronic systems. Its comprehensive protection features, combined with a small package size, make it an excellent choice for a wide range of applications in the telecommunications, networking, and industrial markets.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,083 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess