EN
  • EN
  • DE

LTC4224IMS-2#TRPBF

Part No LTC4224IMS-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications Use For General
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage (V) 1V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.4mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Feature Pins /FAULT, /ON1, /ON2
Part Number Series LTC4224
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808274-LTC4224IMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224IMS-2#TRPBF CAD Model

Description

Product Overview: LTC4224IMS-2#TRPBF

The LTC4224IMS-2#TRPBF is a sophisticated Hot Swap™ controller integrated circuit designed and manufactured by Linear Technology, which is now part of Analog Devices. This compact and efficient controller is specifically engineered to enable safe board insertion and removal from a live backplane or other powered systems. It is presented in a small MSOP package with a lead-free finish, adhering to RoHS standards.

Key Features

  • Dual Low Voltage Operation: The LTC4224IMS-2#TRPBF is capable of operating at low voltages, supporting a wide range of applications with supply voltages from 2.9V to 15V.
  • Independent Control: This device provides independent control of two supply voltages within a system, offering flexibility and precision in managing different power domains.
  • Adjustable Current Limit: The controller features an adjustable current limit, which allows designers to set the maximum current the system can draw, thus providing protection against overcurrent conditions.
  • Fast Overcurrent Protection: It includes a fast overcurrent comparator that is designed to respond quickly to overcurrent events, ensuring the protection of both the connector and the system components.
  • Power Good Outputs: The LTC4224IMS-2#TRPBF offers 'power good' outputs for each channel, which provide real-time status feedback to the system for enhanced monitoring and control.
  • Compact MSOP Package: The device is available in a 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LTC4224IMS-2#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Redundant Power Supplies
  • Industrial Systems
  • Network Servers
  • Storage Systems
  • Telecommunication Equipment

With its robust feature set and compact form factor, the LTC4224IMS-2#TRPBF is an excellent choice for designers looking to enhance system reliability and performance in applications requiring hot swap capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7478 $52.2082
45+ $2.2546 $101.4570
69+ $2.1841 $150.7029
95+ $2.1137 $200.8015
123+ $2.0432 $251.3136
164+ $1.8319 $300.4316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,157 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess