EN
  • EN
  • DE

LTC4225CUFD-2#PBF

Part No LTC4225CUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 18V N-Channel Positive Low Voltage 24-Pin QFN EP Tube / IC CTLR HOT SWAP DUAL 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.8mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 783962-LTC4225CUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4225-2
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4225CUFD-2#PBF CAD Model

Description

Product Overview: LTC4225CUFD-2#PBF

The LTC4225CUFD-2#PBF is a sophisticated dual Hot Swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This integrated circuit is specifically tailored to manage the inrush current of two separate supply voltages without the need for external components like sense resistors, thus simplifying the design and reducing the overall footprint.

Encased in a compact QFN-24 package, the LTC4225CUFD-2#PBF offers a wide operating voltage range from 2.9V to 18V, making it versatile for a variety of applications. The controller features independent control of the two supply rails, which can be useful in systems where different voltages need to be managed, or where sequencing of power rails is required.

Key Features:

  • Adjustable Inrush Current Control: The LTC4225CUFD-2#PBF provides user-adjustable inrush current control through external capacitors, allowing designers to tailor the power-up sequence to specific system requirements.
  • Overcurrent Protection: The device features fast overcurrent protection with foldback current limiting, which helps protect both the power source and the load in the event of a fault condition.
  • Power Good Outputs: Separate 'power good' outputs for each channel allow for easy monitoring of the system status and can be used to enable downstream converters when stable power is established.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention safeguards the device against potential damage that can occur if both external N-channel MOSFETs are on simultaneously.
  • High Side Drive: The LTC4225CUFD-2#PBF drives N-channel MOSFETs for external power switching, offering low on-resistance and efficient power handling.

With its robust feature set, the LTC4225CUFD-2#PBF is ideal for a range of applications including RAID systems, servers, telecom/datacom systems, and industrial equipment. It provides a reliable and efficient solution for managing power distribution in complex electronic systems, ensuring system stability and longevity.

The LTC4225CUFD-2#PBF represents Linear Technology's commitment to innovation and excellence in power management solutions, offering designers a high-performance, space-saving option for their Hot Swap and power sequencing needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6854 $51.5394
27+ $3.8444 $103.7988
41+ $3.7243 $152.6963
56+ $3.6041 $201.8296
72+ $3.4840 $250.8480
97+ $3.1236 $302.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess