EN
  • EN
  • DE

LTC4225IGN-2#PBF

Part No LTC4225IGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 18V N-Channel Positive Low Voltage 24-Pin SSOP N Tube / IC CONTROLLER HOT SWAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.8mA
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 783963-LTC4225IGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4225-2
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4225IGN-2#PBF CAD Model

Description

Product Overview: LTC4225IGN-2#PBF

The LTC4225IGN-2#PBF is a sophisticated dual Hot Swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This component is specifically tailored for managing electronic circuit boards that are plugged into hot systems, providing a seamless transition without causing any disruption to the operation or damaging the card or system.

Key Features

  • Wide Operating Voltage Range: The LTC4225IGN-2#PBF operates efficiently across a broad voltage range from 2.9V to 18V, making it versatile for various applications.
  • Dual Channel Operation: This device controls two separate supply voltages simultaneously, allowing for dual feed electronic systems to be managed effectively.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors, providing flexibility and protection tailored to specific circuit requirements.
  • Overcurrent and Overvoltage Protection: The LTC4225IGN-2#PBF is designed to protect against overcurrent and overvoltage conditions, ensuring the longevity and reliability of connected systems.
  • Power Good Outputs: Integrated 'power good' outputs enable easy monitoring of the system status and can be used to signal other system components.
  • Compact Package: Housed in a 24-lead SSOP package, this controller is designed for space-constrained applications without compromising performance.

Applications

The LTC4225IGN-2#PBF is ideal for a wide range of applications, including:

  • Redundant Power Supplies
  • Industrial/Telecommunications Systems
  • Network Servers and Storage Systems
  • High Availability Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC4225IGN-2#PBF is no exception. This Hot Swap controller is built to meet high standards, ensuring dependable performance and resilience in the most demanding environments.

With its advanced features and robust design, the LTC4225IGN-2#PBF is an essential component for any system requiring reliable power management during insertion and removal of electronic assemblies.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8324 $53.6536
32+ $3.1445 $100.6240
50+ $3.0462 $152.3100
68+ $2.9480 $200.4640
88+ $2.8497 $250.7736
118+ $2.5549 $301.4782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess