EN
  • EN
  • DE

LTC4227IUFD-1#TRPBF

Part No LTC4227IUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP T/R / IC CTRLR HOT SWAP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 783971-LTC4227IUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4227
Introduction Date February 23, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4227IUFD-1#TRPBF CAD Model

Description

LTC4227IUFD-1#TRPBF - Dual Ideal Diode and Hot Swap Controller

The LTC4227IUFD-1#TRPBF from Linear Technology is a sophisticated dual ideal diode and Hot Swap™ controller that provides a seamless power path management solution for systems with multiple power supplies. This compact, feature-rich device is engineered to facilitate safe board insertion and removal from a live backplane.

With its integrated dual ideal diode-OR and Hot Swap controller, the LTC4227 allows for the smooth transition between two power sources, which is vital for maintaining uninterrupted operation in redundant supply systems. The device's ideal diode function ensures low loss power ORing, while the Hot Swap capability allows a board to be safely inserted and removed from a live backplane by limiting inrush current.

Key Features:

  • Dual Ideal Diode Controller: The LTC4227 provides low loss power path management between two power sources, minimizing power dissipation with its internal ideal diode MOSFETs.
  • Hot Swap Controller: It offers precise control of the inrush current during board insertion and removal, protecting both the board and backplane from the potential damage caused by sudden surges of current.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.9V to 18V, accommodating a variety of power systems.
  • Adjustable Turn-On Time: Users can set the turn-on time with an external capacitor, which allows for customization based on specific system requirements.
  • Status Indicators: The LTC4227 includes power good outputs and fault indication, providing essential feedback for system monitoring and diagnostics.
  • Compact Package: Housed in a compact 24-lead QFN package, the LTC4227 is designed for space-constrained applications.

This product is ideal for systems that require reliable and efficient power distribution, such as servers, data storage systems, and telecommunications equipment. The LTC4227IUFD-1#TRPBF's combination of dual ideal diode and Hot Swap functionality ensures that systems remain operational even during supply transitions or board maintenance, making it a critical component for high-availability applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess