EN
  • EN
  • DE

MAX5900ACEUT+T

Part No MAX5900ACEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 124146-MAX5900ACEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5900ACEUT+T CAD Model

Description

Maxim Integrated MAX5900ACEUT+T Hot-Swap Controller

The MAX5900ACEUT+T from Maxim Integrated is a sophisticated hot-swap controller designed to enhance the safety and reliability of high-availability systems. This small, single-channel device allows for the safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage due to electrical shorts or the interruption of power to existing loads.

With its compact SOT-23 package, the MAX5900ACEUT+T is an ideal solution for space-constrained applications. This hot-swap controller operates over a wide supply voltage range of 1V to 3.6V, catering to various low-voltage systems. Its versatility is further highlighted by an adjustable overcurrent threshold, which enables customization for different load requirements, ensuring precise control over the inrush current during board insertion.

The device features an internal charge pump that drives an external N-channel MOSFET, which acts as a switch controlling the power to the load. This charge pump allows for the use of low on-resistance MOSFETs, thereby reducing power dissipation and improving efficiency. Additionally, the MAX5900ACEUT+T incorporates undervoltage and overvoltage lockout protection, ensuring that the power to the load is only enabled when the supply voltage is within the acceptable range.

The MAX5900ACEUT+T also includes an auto-retry feature, which automatically attempts to re-enable the load after a fault condition has been cleared, reducing the need for manual intervention. The fault status is reported through an active-low fault signal, which can be used for diagnostic purposes or to trigger system alerts.

Designed with robustness in mind, this hot-swap controller provides circuit protection and enhances system uptime, making it an excellent choice for servers, storage systems, and network equipment. The MAX5900ACEUT+T's combination of features, small footprint, and ease of use make it a highly valuable component for any design requiring hot-swap functionality.

In summary, the MAX5900ACEUT+T is a reliable and efficient solution for managing inrush current and protecting sensitive electronic equipment during hot-swapping, ensuring continuous operation and system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess