EN
  • EN
  • DE

LTC4228CUFD-2#PBF

Part No LTC4228CUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 18V N-Channel Positive Voltage 28-Pin QFN EP Tube / IC HOT SWAP CTRLR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.5mA
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, OUT1, OUT2, /PWERGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 783974-LTC4228CUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4228-2
Introduction Date August 13, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4228CUFD-2#PBF CAD Model

Description

LTC4228CUFD-2#PBF - Dual Ideal Diode and Hot Swap Controller

The LTC4228CUFD-2#PBF is a sophisticated electronic component designed by Linear Technology for power path management in systems where dual high-side power supplies are utilized. This integrated circuit provides seamless control over dual ideal diode-OR and Hot Swap functions, making it an essential component for ensuring reliable operation in redundant power supply systems.

Key Features:

  • Ideal Diode Control: The LTC4228CUFD-2#PBF ensures low loss power ORing with its ideal diode controllers, which replace power Schottky diodes with N-channel MOSFETs. This feature minimizes voltage drops and power dissipation, thus improving overall efficiency.
  • Hot Swap Capability: With built-in Hot Swap controllers, this device allows for the safe insertion and removal of circuit boards from live backplanes, thereby preventing glitches on the power supply rail and protecting both the load and power source from the adverse effects of inrush currents.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.9V to 18V, accommodating a variety of power supply standards and ensuring versatility across different applications.
  • Adjustable Current Limit: The LTC4228CUFD-2#PBF features programmable current limits, providing flexibility to set the maximum input current according to system requirements.
  • Power Good Outputs: It includes power good status outputs which offer real-time monitoring of the system's health and can be used for downstream load enable, fault indication, or interfacing with a microcontroller for system management.
  • Robust Protection Features: The device is equipped with overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard against a wide range of fault conditions.

Applications:

The LTC4228CUFD-2#PBF is ideal for a variety of applications that require reliable power management and distribution, including:

  • Redundant Power Systems
  • Industrial Servers and Storage Systems
  • Telecommunication and Network Equipment
  • High Availability Systems

With its advanced features and robust protection mechanisms, the LTC4228CUFD-2#PBF from Linear Technology is a top choice for designers looking to enhance system reliability and performance in applications involving multiple power sources.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5578 $53.3670
35+ $2.9192 $102.1720
54+ $2.8280 $152.7120
74+ $2.7367 $202.5158
95+ $2.6455 $251.3225
127+ $2.3719 $301.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess