EN
  • EN
  • DE

LTC4232CDHC-1#PBF

Part No LTC4232CDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube / IC CTLR HOT SWAP 5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 15 V
Current - Output (Maximum) 5A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, INTVCC, ISET, OV, PG, TIMER, UV
Win Source Part Number 783982-LTC4232CDHC-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4232-1
Introduction Date July 02, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4232CDHC-1#PBF CAD Model

Description

Product Overview: LTC4232CDHC-1#PBF

The LTC4232CDHC-1#PBF is a high-performance integrated circuit from Linear Technology, designed to provide advanced hot swap functionality with power monitoring capabilities. This compact and robust component is ideal for systems that require safe insertion and removal of printed circuit boards (PCBs) from live backplanes or bus systems. The LTC4232CDHC-1#PBF ensures that electronic devices can be hot-swapped without causing glitches or disruptions to the main power rail, thus improving system reliability and uptime.

Key Features

  • Integrated Hot Swap Controller: The LTC4232CDHC-1#PBF efficiently manages the inrush current during board insertion, preventing damage to connectors and components, as well as avoiding nuisance tripping of system circuit breakers.
  • Power Monitoring: This product includes power monitoring capabilities that allow for real-time observation of current and voltage levels, thereby facilitating predictive maintenance and system diagnostics.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific application requirements, ensuring optimal protection for a wide range of loads.
  • Overcurrent Fault Timer: The device features a programmable overcurrent fault timer, which provides a controlled response to sustained overcurrent conditions.
  • Wide Operating Voltage Range: It supports a broad voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Compact Package: The LTC4232CDHC-1#PBF comes in a 16-lead DFN package, which is space-efficient and ideal for high-density PCB designs.

Applications

The LTC4232CDHC-1#PBF is versatile and can be used in a multitude of applications, including:

  • Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Network Routers and Switches
  • Data Centers

With its robust design and advanced features, the LTC4232CDHC-1#PBF from Linear Technology stands out as a reliable solution for power management in critical electronic systems. Its ability to protect against electrical hazards while ensuring seamless operation makes it a valuable component for engineers and system integrators looking to enhance the safety and efficiency of their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3173 $53.0768
37+ $2.7219 $100.7103
57+ $2.6368 $150.2976
79+ $2.5518 $201.5922
102+ $2.4667 $251.6034
136+ $2.2115 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess