EN
  • EN
  • DE

LTC4236IUFD-2#PBF

Part No LTC4236IUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 28-Pin QFN EP Tube / IC CTRLR DIODE-OR HOT SWAP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.7mA
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783988-LTC4236IUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4236
Introduction Date December 07, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4236IUFD-2#PBF CAD Model

Description

Product Overview: LTC4236IUFD-2#PBF

The LTC4236IUFD-2#PBF from Linear Technology is a sophisticated integrated circuit designed to provide hot swap capabilities and power monitoring for high availability systems. This component is engineered to allow safe board insertion and removal from a live backplane. It is particularly suitable for servers, data centers, and telecommunications equipment where system maintenance or upgrades require minimum downtime.

Key Features

  • Hot Swap Controller: The LTC4236IUFD-2#PBF enables safe insertion and removal of electronic boards by controlling the inrush current to prevent glitches on the power supply rail.
  • Integrated MOSFET: This product includes an internal N-channel MOSFET to reduce the number of external components required, simplifying the design and saving board space.
  • Overcurrent Protection: It features accurate overcurrent sensing which helps protect the power source and the load from potential damage caused by excessive currents.
  • Adjustable Current Limit: Designers can set the current limit threshold according to the specific needs of their application, providing flexibility and precise control over the system's power management.
  • Power Good Output: The LTC4236IUFD-2#PBF provides a power good output signal, which can be used to enable downstream converters when safe operating conditions are established.
  • High Operating Voltage Range: It operates over a wide input voltage range, accommodating various system voltages and ensuring compatibility with diverse applications.
  • Compact Package: The device is available in a compact 24-pin QFN package, which is ideal for space-constrained applications.

Applications

The LTC4236IUFD-2#PBF is versatile and can be used in a variety of applications where power management and protection are critical. These include:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Medical Equipment
  • High-Performance Computing

Linear Technology's LTC4236IUFD-2#PBF is a reliable and efficient solution for managing power in electronic systems, ensuring both safety and high performance. Its robust feature set and ease of use make it an excellent choice for designers looking to improve system uptime and maintainability.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3748 $60.7496
5+ $24.9229 $124.6145
7+ $24.1441 $169.0087
9+ $23.3652 $210.2868
12+ $22.5864 $271.0368
15+ $20.2499 $303.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess