EN
  • EN
  • DE

LTC4244IGN-1#PBF

Part No LTC4244IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP PCI 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Feature Pins DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Win Source Part Number 139514-LTC4244IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4244IGN-1#PBF CAD Model

Description

Product Overview: LTC4244IGN-1#PBF

The LTC4244IGN-1#PBF is a highly integrated Hot Swap controller designed by Linear Technology, now part of Analog Devices, that allows safe board insertion and removal from a live backplane. This innovative component is housed in a compact 24-pin SSOP package, offering a space-saving solution for high-density server environments and telecom systems.

Key Features

  • Integrated Hot Swap Control: The LTC4244IGN-1#PBF is engineered to control the inrush current during system insertion, preventing glitches on the supply rail and protecting both the backplane and the card from electrical damage.
  • Wide Operating Range: It operates over a wide voltage range from 2.9V to 15V, catering to a variety of applications and ensuring compatibility with different system architectures.
  • Independent Channel Operation: This device features four independent high-side power switch channels, each with its own controls, providing flexibility and precise handling of each power domain.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors, allowing customization based on specific system requirements.
  • Overcurrent Protection: The LTC4244IGN-1#PBF offers robust protection features, including overcurrent and overtemperature protection, ensuring reliable operation under fault conditions.
  • Power Good Outputs: Each channel has a Power Good output signal, providing real-time feedback on the operational status, which is crucial for system monitoring and control.

Applications

This versatile controller is ideal for a range of applications, such as:

  • Redundant Power Supplies
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Quality and Reliability

Linear Technology's LTC4244IGN-1#PBF is designed to meet the stringent requirements of enterprise-level systems, ensuring high reliability and performance. The device's lead-free and RoHS-compliant package reflects a commitment to environmental standards and global regulations.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess