EN
  • EN
  • DE

LTC4251-1IS6#TRPBF

Part No LTC4251-1IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -72 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 115611-LTC4251-1IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4251-1IS6#TRPBF CAD Model

Description

The LTC4251-1IS6#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, an Analog Devices brand, to enable safe board insertion and removal from live backplanes. This compact component is housed in an SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features:

  • Voltage Range: This controller operates with supply voltages ranging from -9V to -80V, providing a versatile solution for various negative voltage systems.
  • Overcurrent Protection: The LTC4251-1IS6#TRPBF features an adjustable overcurrent protection function, which safeguards the system from excessive current draw that could potentially cause damage.
  • Gate Drive: A gate drive for an external N-channel MOSFET is included, allowing for efficient control of the power delivery to the load.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the controller remains off if the supply voltage is too low, preventing malfunction.
  • Overvoltage Protection: Protection from overvoltage conditions is also integrated to ensure longevity and reliability of the system.
  • Fast Response Time: The LTC4251-1IS6#TRPBF is designed with a quick response to fault conditions, helping to minimize the risk to connected components.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.

Applications:

The LTC4251-1IS6#TRPBF is adept at managing power in a variety of settings, particularly those requiring negative voltage rails. It is commonly employed in:

  • Telecommunications equipment
  • Network servers and routers
  • Industrial systems
  • Data storage systems

Quality and Reliability:

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC4251-1IS6#TRPBF is no exception, providing robust performance in critical applications where downtime is not an option.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess