EN
  • EN
  • DE

LTC4251CS6#TR

Part No LTC4251CS6#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732196-LTC4251CS6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4251CS6#TR CAD Model

Description

LTC4251CS6#TR - Negative Voltage Hot Swap Controller

The LTC4251CS6#TR is a compact, feature-rich negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems that require a reliable solution to manage the inrush current associated with plugging in a module into a powered system, thus preventing damage to connectors, backplane traces, and the power supply itself.

Encased in a space-saving SOT-23 package, the LTC4251CS6#TR is designed to control an external N-channel MOSFET to gently power up capacitors, avoiding sparks at the connector and system glitches. It operates over a voltage range of -9V to -80V, providing versatility for a wide range of applications, including telecom and datacom systems, industrial equipment, and server hot swap environments.

One of the key features of the LTC4251CS6#TR is its overcurrent protection, which is achieved through the use of a sense resistor to monitor the load current. If the current exceeds a preset threshold, the controller will turn off the MOSFET to prevent damage. Additionally, the LTC4251CS6#TR offers an adjustable undervoltage lockout (UVLO) feature that ensures the MOSFET remains off until the input voltage is within an acceptable range, enhancing the safety and reliability of the system.

This hot swap controller also includes a timer that provides a controlled power-up period, which can be set by an external capacitor. After the timer expires, if the part is not latched off due to a fault condition, the MOSFET remains on, allowing normal operation of the load. In the event of a fault, the LTC4251CS6#TR features an auto-retry function that will attempt to restart the load after a cool-down period, thus offering a self-healing mechanism for transient faults.

The LTC4251CS6#TR is available in a RoHS compliant and lead-free package, marked with the #TR designation, indicating it is provided in tape and reel packaging suitable for automated manufacturing processes. This product is an excellent choice for engineers looking for a robust hot swap solution that can manage negative supply voltages with ease and reliability.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess