EN
  • EN
  • DE

LTC4257CS8-1#PBF

Part No LTC4257CS8-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF CONTROLLER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 116605-LTC4257CS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8-1#PBF CAD Model

Description

Product Overview: LTC4257CS8-1#PBF

The LTC4257CS8-1#PBF is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, for Power over Ethernet (PoE) applications. This robust IC is specifically engineered to provide a reliable interface solution for Powered Devices (PDs) that comply with the IEEE 802.3af standard, which governs the delivery of power over Ethernet networks.

Key Features

  • IEEE 802.3af Compliant: The LTC4257CS8-1#PBF adheres to the strict specifications set by the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Signature Resistor: This product features an integrated signature resistor, which is used by Power Sourcing Equipment (PSE) to detect the presence of a compliant PD.
  • Programmable Classification: The device supports programmable class assignments, allowing for the correct power allocation to the PD by the PSE.
  • High Voltage Interface: It is designed to handle the high voltage interface to the PoE input, providing protection and reliability in demanding network environments.
  • Low Power Dissipation: The LTC4257CS8-1#PBF is optimized for low power dissipation, which is critical for maintaining efficiency and preventing overheating in PoE systems.
  • Small Form Factor: Packaged in a compact SO-8 package, this IC saves valuable board space and is suitable for dense PCB layouts.

Applications

The LTC4257CS8-1#PBF is ideal for a wide range of applications within the realm of PoE. It can be used in VoIP phones, wireless network access points, IP cameras, and other network devices that require power to be supplied over the Ethernet cable. Its small footprint and compliance with the IEEE 802.3af standard make it a versatile choice for designers looking to integrate PoE functionality into their products.

Product Specifications

This product is encapsulated in an 8-lead SOIC package, with a part number LTC4257CS8-1#PBF. It is designed to operate over a broad temperature range, ensuring performance and reliability in various environmental conditions. The LTC4257CS8-1#PBF also includes features such as under-voltage lockout, thermal protection, and a two-event classification, which are essential for maintaining the integrity and safety of the PoE system.

With its combination of features and compliance with industry standards, the LTC4257CS8-1#PBF from Linear Technology is an excellent choice for designers and engineers looking to incorporate PoE capabilities into their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4625 $59.1000
58+ $2.0201 $117.1658
89+ $1.9577 $174.2353
122+ $1.8942 $231.0924
158+ $1.8307 $289.2506
212+ $1.6413 $347.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess