EN
  • EN
  • DE

LTC4257CS8#TR

Part No LTC4257CS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0645+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732200-LTC4257CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8#TR CAD Model

Description

Product Overview: LTC4257CS8#TR

The LTC4257CS8#TR from Linear Technology is a robust, feature-rich Power over Ethernet (PoE) interface controller designed for managing power delivery in network devices that comply with the IEEE 802.3af standard. This critical component is housed in a compact, surface-mount, 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • IEEE 802.3af Compliant: The LTC4257CS8#TR is designed to meet the stringent requirements of the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of PoE equipment.
  • Integrated Power Device: It includes an integrated MOSFET to provide a complete power device solution, simplifying design and reducing external component count.
  • Advanced Protection: The device features comprehensive protection mechanisms, including over-current protection, under-voltage lockout, and thermal shutdown, to safeguard the powered device and the power sourcing equipment.
  • Signature Resistor Detection: It incorporates a signature resistor detection mechanism to correctly identify PoE-capable devices, ensuring that power is only delivered to compliant equipment.
  • Classification Current: The LTC4257CS8#TR supports classification current to determine the power classification of the powered device, allowing for efficient power management and allocation.

Applications

The LTC4257CS8#TR is ideal for a variety of applications that require reliable power delivery over Ethernet cables. These applications include:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches
  • Industrial Controls

Quality and Reliability

Linear Technology, known for its high-quality products, ensures that the LTC4257CS8#TR meets the rigorous standards for performance and reliability. This product is suitable for commercial and industrial environments where consistent operation is critical.

Conclusion

Overall, the LTC4257CS8#TR is a highly integrated and efficient solution for PoE applications, providing the necessary features to enable safe and reliable power distribution through Ethernet infrastructure. Its compliance with the IEEE 802.3af standard and robust protection features make it a top choice for designers looking to implement PoE in their networked devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2673 $58.9498
63+ $1.8596 $117.1548
97+ $1.8018 $174.7746
133+ $1.7441 $231.9653
172+ $1.6851 $289.8372
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess