EN
  • EN
  • DE

LTC4257IS8#PBF

Part No LTC4257IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF CONTROLLER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 020643-LTC4257IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4257IS8#PBF CAD Model

Description

Product Overview: LTC4257IS8#PBF

The LTC4257IS8#PBF is a specialized integrated circuit from Linear Technology, designed for Power over Ethernet (PoE) applications. As an IEEE 802.3af compliant Power over Ethernet Interface Controller, this product is a crucial component in networked devices that require power alongside data over a single Ethernet cable, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af Compliant: The LTC4257IS8#PBF adheres to the stringent specifications of the IEEE 802.3af standard, ensuring compatibility with other compliant devices in a PoE system.
  • Integrated Power Device: It includes a built-in power device, reducing external component count and simplifying the design process for end applications.
  • Advanced Power Management: The controller offers sophisticated power management capabilities, including inrush current control and overload protection, which are essential for maintaining system integrity and reliability.
  • Hot Swap Capability: This feature allows devices to be removed or replaced without the need to power down the entire system, providing convenience and minimizing downtime.

Electrical Characteristics

  • Wide Operating Temperature Range: The LTC4257IS8#PBF is designed to function over a broad temperature range, making it suitable for various environmental conditions.
  • Robust ESD Protection: Enhanced electrostatic discharge protection is built-in, safeguarding the device from common static electricity damages.

Package and Quality

The LTC4257IS8#PBF is housed in a compact 8-lead SOIC package, allowing for a minimal footprint on printed circuit boards. It is manufactured with Linear Technology's commitment to quality, ensuring high reliability and performance for critical network infrastructure components.

Applications

Due to its versatile feature set and compliance with PoE standards, the LTC4257IS8#PBF is an ideal choice for a variety of applications that require remote power delivery. This includes enterprise networking equipment, remote monitoring systems, point of sale terminals, and other devices that benefit from a centralized power source.

As a product from Linear Technology, now part of Analog Devices, the LTC4257IS8#PBF represents a blend of innovation and dependability, making it a top choice for designers and engineers looking to incorporate PoE capabilities into their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Texas Instruments
Lowest to $12.7454
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4523 $54.5230
23+ $4.4737 $102.8951
35+ $4.3339 $151.6865
48+ $4.1941 $201.3168
62+ $4.0543 $251.3666
83+ $3.6349 $301.6967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess