EN
  • EN
  • DE

LTC4259ACGW#TR

Part No LTC4259ACGW#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0548+
Reference case SSOP-36L
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 747007-LTC4259ACGW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4259ACGW#TR CAD Model

Description

Product Overview: LTC4259ACGW#TR

The LTC4259ACGW#TR is a robust, feature-rich integrated circuit from Linear Technology, designed to facilitate the management and distribution of power over Ethernet (PoE) systems. This product is specifically tailored to meet the needs of network devices that require power alongside data over a single Ethernet cable, conforming to the IEEE 802.3af standard, which is widely adopted for PoE applications.

Key Features

  • Quad Port Power Controller: The LTC4259ACGW#TR can control and monitor up to four PoE ports simultaneously, making it an efficient solution for multi-port PoE devices such as switches and hubs.
  • Advanced Power Management: It includes per-port power management capabilities, ensuring that each connected device receives the appropriate amount of power without exceeding the specified limits of the IEEE 802.3af standard.
  • Integrated Detection and Classification: The chip features built-in detection and classification circuits, which determine the presence and power requirements of connected PoE devices, enabling dynamic power allocation and optimization.
  • High Reliability: Designed with protection features such as current limit, over-temperature shutdown, and fault protection, the LTC4259ACGW#TR ensures reliable operation under various conditions.
  • Flexible Power Supply Options: It supports a wide range of input voltages, accommodating various power supply designs and allowing for versatile deployment in different network environments.
  • Compact Packaging: The product comes in a 36-lead SSOP package, which is ideal for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC4259ACGW#TR is suitable for a wide array of applications within the realm of network power delivery. It is commonly used in:

  • Network Switches and Routers
  • Wireless Access Points
  • IP Surveillance Cameras
  • Voice over IP (VoIP) Phones
  • Network-Attached Storage Devices

As a product of Linear Technology, now part of Analog Devices, the LTC4259ACGW#TR is backed by a reputation for high-quality engineering and reliability in the field of analog and mixed-signal processing products. It is an excellent choice for designers looking to incorporate PoE capabilities into their network devices with minimal hassle and maximum efficiency.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6191 $62.4764
10+ $12.8159 $128.1590
14+ $12.4151 $173.8114
20+ $12.0155 $240.3100
25+ $11.6147 $290.3675
34+ $10.4135 $354.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess