EN
  • EN
  • DE

LTC4259ACGW

Part No LTC4259ACGW
Manufacturer Linear Technology
Description Quad IEEE 802.3af Power over Ethernet Controller with AC Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209062-LTC4259ACGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4259ACGW CAD Model

Description

Product Overview: LTC4259ACGW

The LTC4259ACGW is a robust integrated circuit designed by Linear Technology, now part of Analog Devices, specifically tailored for Power over Ethernet (PoE) applications. As a quad Power Sourcing Equipment (PSE) controller, this advanced component facilitates the delivery of power over standard Ethernet cables, enabling the seamless integration of power and data transmission to PoE-compliant devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af Compliant: The LTC4259ACGW adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of devices and systems.
  • Quad PSE Controller: It can control and monitor up to four PoE ports independently, making it a versatile solution for network equipment.
  • Advanced Power Management: The device offers sophisticated power management capabilities, including programmable current limit, inrush current control, and per-port power-up sequencing.
  • Auto-Classification: The LTC4259ACGW supports the detection and classification of powered devices, allowing for efficient power allocation and optimization of resources.

Applications

The LTC4259ACGW is ideal for various applications within network infrastructure, particularly where centralized power distribution is advantageous. Typical applications include:

  • Enterprise networking switches and routers with PoE capability
  • PoE midspan power injectors
  • Networked security cameras and surveillance systems
  • Industrial Ethernet equipment

Technical Specifications

Boasting a 70V maximum operating voltage and an operating temperature range from 0°C to 70°C, the LTC4259ACGW is designed to withstand challenging environments. It comes in a 36-lead SSOP package, ensuring a compact footprint for space-constrained applications. Additionally, the device features an integrated power MOSFET for each port, providing built-in overcurrent protection and reducing the need for external components.

Conclusion

The LTC4259ACGW from Linear Technology is a sophisticated, feature-rich PSE controller that simplifies the implementation of PoE in networked devices. Its compliance with the IEEE 802.3af standard and ability to manage multiple ports independently make it a prime choice for developers looking to enhance their network infrastructure with efficient power-over-Ethernet capabilities.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2081 $65.6648
18+ $6.7348 $121.2264
27+ $6.5244 $176.1588
37+ $6.3139 $233.6143
48+ $6.1035 $292.9680
64+ $5.4721 $350.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess