EN
  • EN
  • DE

LTC4260CGN

Part No LTC4260CGN
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209064-LTC4260CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4260CGN CAD Model

Description

LTC4260CGN Hot Swap Controller from Linear Technology

The LTC4260CGN is a sophisticated hot swap controller integrated circuit (IC) designed by Linear Technology to enable safe board insertion and removal from a live backplane. It is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications. This product ensures that electronic devices can be hot-swapped - that is, removed or inserted into a system without the need to power down the entire system, thereby providing uninterrupted service and increased flexibility in maintenance and upgrades.

One of the key features of the LTC4260CGN is its integrated charge pump, which is used to drive an external N-channel MOSFET. This allows for control of the power delivery to the inserted board, ensuring a smooth and controlled power-up sequence. The charge pump requires no external components, simplifying the design and reducing the overall bill of materials.

The LTC4260CGN also features adjustable current limit, circuit breaker, and timing functions. Designers can fine-tune these parameters to match specific system requirements, providing a high level of protection against overcurrent conditions. The current limit can be set with a single external resistor, and the circuit breaker's response time is also adjustable, allowing for a tailored response to overcurrent events.

In addition, the LTC4260CGN includes a range of diagnostic features. It offers a FAULT output that signals when the load current exceeds the user-defined limit or if the temperature exceeds safe operating limits, indicating potential problems that need attention. Furthermore, the IC provides a PWRGD (Power Good) output, which is an open-drain status signal that indicates when the output voltage is within nominal operating range, ensuring that downstream devices are receiving proper power.

With its robust feature set and compact design, the LTC4260CGN is an ideal choice for network servers, telecom equipment, and other systems that require hot swap capabilities. It ensures system reliability and uptime by providing a controlled power ramp-up and protecting against overcurrent and thermal events, making it a valuable component in any hot-swappable system.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess