EN
  • EN
  • DE

LTC4260CSW#TRPBF

Part No LTC4260CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CNTRL I2C 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 8.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 24-SOIC
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV
Win Source Part Number 133133-LTC4260CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4260CSW#TRPBF CAD Model

Description

The LTC4260CSW#TRPBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This advanced integrated circuit (IC) is engineered to manage negative voltage power supply rails, which is essential in high-availability systems such as servers, telecom, and data communications equipment.

Key Features:

  • Controlled Operation: The device offers a controlled turn-on sequence for negative supply voltages, which helps prevent glitches and surges on the power rail, thus protecting both the backplane and the card from electrical damage.
  • Wide Operating Range: It operates over a broad range of input voltages from -9V to -80V, accommodating various system requirements and ensuring compatibility with a range of negative voltage applications.
  • Adjustable Current Limit: The LTC4260CSW#TRPBF features an adjustable overcurrent limit, which allows designers to set the maximum current to match specific circuit protection requirements.
  • Fault Protection: The device includes robust fault protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection, which safeguard the system against a wide array of potential issues.
  • Status Indicators: Integrated status flags provide real-time feedback on the condition of the supply voltage, enabling system monitoring and diagnostics.
  • Compact Packaging: The product is offered in a 16-lead narrow SOIC package, which is ideal for space-constrained applications.
  • Automotive Applications: With its robust feature set and reliability, the LTC4260CSW#TRPBF is suitable for automotive environments where negative voltages are used.

Applications:

This hot swap controller is perfect for a range of applications where negative voltage rails are present and system uptime is critical. It is widely used in:

  • Telecommunications
  • Datacom Infrastructure
  • Network Servers and Storage Systems
  • Industrial Systems
  • Automotive Power Systems

The LTC4260CSW#TRPBF by Linear Technology is a robust and reliable solution for managing negative voltage hot swap events, ensuring the safe and uninterrupted operation of critical electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0409 $68.1636
9+ $13.9824 $125.8416
13+ $13.5458 $176.0954
18+ $13.1081 $235.9458
23+ $12.6715 $291.4445
31+ $11.3606 $352.1786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess