EN
  • EN
  • DE

LTC4260CSW

Part No LTC4260CSW
Manufacturer Linear Technology
Description Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209065-LTC4260CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4260CSW CAD Model

Description

Linear Technology LTC4260CSW Hot Swap Controller

The LTC4260CSW from Linear Technology is an advanced hot swap controller designed to enable safe board insertion and removal from a live backplane. This sophisticated IC ensures that electronic systems can maintain continuous operation even when components need to be replaced or upgraded, making it an essential component for high-availability systems such as servers, telecommunications equipment, and data storage arrays.

The LTC4260CSW is housed in a 16-lead wide body SOIC package and is engineered to manage a 0V to 24V supply range with an integrated charge pump to drive N-channel MOSFETs. This allows for the control of supply voltages and inrush currents during the insertion of boards, preventing glitches and surges that can damage sensitive electronic components or cause operational disruptions.

Key features of the LTC4260CSW include an adjustable current limit, overcurrent fault timer, and undervoltage/overvoltage protection. The adjustable current limit ensures that the power drawn by the inserted board does not exceed a predefined threshold, protecting both the power source and the board components. The overcurrent fault timer provides a controlled response to overcurrent events, while the undervoltage and overvoltage protection mechanisms safeguard against supply fluctuations that could potentially harm the system.

Furthermore, the LTC4260CSW offers a multi-function timer for precise control over fault conditions, and a power good output that can be used for downstream load enabling or processor reset. Its status outputs can be easily interfaced with microcontrollers or other monitoring circuits, providing system designers with critical information for maintaining overall system health.

With its robust feature set and reliable performance, the LTC4260CSW is an ideal solution for managing power distribution in complex electronic systems. It ensures safe and efficient hot swapping, reducing downtime and maintenance costs, and enhancing the reliability and serviceability of high-performance computing and networking equipment.

For detailed specifications and application guidance, designers are encouraged to consult the LTC4260CSW datasheet, which provides comprehensive information to support successful integration into a wide range of high-availability applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7997 $62.3961
30+ $3.9383 $118.1490
46+ $3.8152 $175.4992
63+ $3.6922 $232.6086
81+ $3.5691 $289.0971
109+ $3.1998 $348.7782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess