EN
  • EN
  • DE

LTC4260IUH

Part No LTC4260IUH
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring | IC HOT SWAP CNTRL I2C 32-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage (V) 8.5V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 2mA
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Family Part Number LTC4260
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1209069-LTC4260IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4260IUH CAD Model

Description

LTC4260IUH Negative Voltage Hot Swap Controller

The LTC4260IUH from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is tailored for managing negative supply voltages, making it an essential component for systems that require uninterrupted operation and maintenance.

Key Features:

  • Negative Voltage Operation: The LTC4260IUH is specifically designed to handle negative voltages, with a wide operating range that ensures versatility across various applications.
  • Adjustable Current Limit: The device allows for precise control over the current limit threshold, providing protection against overcurrent conditions that could damage the system.
  • Multi-Function Timer: A programmable timer offers flexibility in setting the duration of certain operations, such as fault protection response times, ensuring tailored performance for different use cases.
  • Overcurrent Fault Protection: The IC includes robust protection features that guard against overcurrent faults, thereby enhancing the overall reliability of the system.
  • Compact Package: Housed in a compact QFN package, the LTC4260IUH saves valuable board space while delivering powerful hot swap functionality.

Applications:

The LTC4260IUH is ideal for a variety of applications that require negative voltage power management, including:

  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial systems
  • Data centers

Technical Specifications:

  • Operating Voltage Range: Specified for a range of negative voltages
  • Package: 32-lead (5mm × 5mm) QFN
  • Temperature Range: Industrial grade with a specified range

The LTC4260IUH is a testament to Linear Technology's commitment to providing advanced solutions for power management challenges. Its ability to facilitate hot swapping at negative voltages with precision and reliability makes it a valuable asset for any system requiring high availability and serviceability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6269 $75.2538
4+ $30.8734 $123.4936
6+ $29.9086 $179.4516
7+ $28.9438 $202.6066
9+ $27.9790 $251.8110
12+ $25.0846 $301.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess