EN
  • EN
  • DE

MAX1062BEUB

Part No MAX1062BEUB
Manufacturer Maxim Integrated
Description 14-Bit, %V, 200ksps ADC with 10μA Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211910-MAX1062BEUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1062BEUB CAD Model

Description

The MAX1062BEUB from Maxim Integrated is a highly efficient, 12-bit analog-to-digital converter (ADC) that offers a remarkable blend of performance and flexibility, making it an ideal choice for a wide range of applications. This compact, low-power device is designed to operate with a single +5V supply, and it features a 10µs conversion time, ensuring rapid data acquisition and processing.

One of the standout features of the MAX1062BEUB is its 4-channel multiplexer, which allows multiple analog inputs to be sequentially converted using a single ADC. This not only saves space on the PCB by reducing the number of components required but also simplifies the design process. The device is capable of sampling rates up to 100ksps, providing the precision and speed needed for demanding applications.

The MAX1062BEUB comes in a compact 10-pin µMAX package, which is highly advantageous for space-constrained applications. Despite its small size, it does not compromise on performance, offering a full differential analog input range of ±VREF and a signal-to-noise ratio (SNR) that ensures accurate readings.

Integrated features such as automatic power-down after conversion and a fast wake-up time contribute to the device's low-power consumption, making it suitable for portable and battery-powered devices. The ADC also includes a serial interface that is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems.

Applications for the MAX1062BEUB are diverse and include data acquisition systems, industrial controls, medical instruments, and battery-powered devices. Its robust design and high level of integration make it a reliable choice for designers looking to enhance their systems with precise analog-to-digital conversion capabilities.

Overall, the MAX1062BEUB from Maxim Integrated represents a balance of high performance, versatility, and efficiency, packaged in a form factor that is well-suited for today's miniaturized electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1785 $84.5355
5+ $23.1209 $115.6045
8+ $22.3984 $179.1872
11+ $21.6759 $238.4349
14+ $20.9533 $293.3462
19+ $18.7858 $356.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess