EN
  • EN
  • DE

LTC4261IUFD

Part No LTC4261IUFD
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers with ADC and I2C Monitoring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209074-LTC4261IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4261IUFD CAD Model

Description

LTC4261IUFD - Negative Voltage Hot Swap Controller with ADC and I2C Interface

The LTC4261IUFD from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is particularly suitable for systems that operate with negative supply voltages and require precise control and monitoring during hot swap events. The LTC4261IUFD is packed with an array of features that ensure protection and ease of use in high-availability systems.

Key Features:

  • Adjustable Overcurrent Protection: The LTC4261IUFD provides an adjustable current limit threshold, enabling users to set the maximum allowable current to prevent damage to the circuit during abnormal conditions.
  • Integrated ADC: With an onboard 10-bit analog-to-digital converter (ADC), the device allows for the monitoring of voltage, current, and temperature, providing critical feedback for system diagnostics and protection.
  • I2C Compatible Interface: The I2C interface enables communication with microcontrollers or processors for reporting status and receiving commands, thus facilitating intelligent system control and management.
  • Programmable Timer: A programmable timer ensures that faults such as overcurrent conditions are given time to clear before taking protective measures, reducing nuisance trips.
  • Multi-Function Pin: The ON pin serves multiple functions, including enabling the IC, controlling the external MOSFET, and setting the overcurrent timer duration for added flexibility in design.

Applications:

The LTC4261IUFD is ideal for a range of applications that require negative voltage operation and robust protection mechanisms. These include:

  • Telecommunication Systems
  • Network Equipment
  • Server Farms
  • Industrial Control Systems

Encased in a 20-lead QFN package, the LTC4261IUFD offers a compact solution for hot swap control with its advanced feature set. Its negative voltage capability, precise monitoring, and communication features make it an essential component for ensuring system reliability and performance in critical applications.

Overall, the LTC4261IUFD is a highly reliable and versatile hot swap controller that meets the demands of modern electronic systems requiring negative voltage power management.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess