EN
  • EN
  • DE

MAX9789AE

Part No MAX9789AE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Win Source Part Number 312498-MAX9789AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9789AE CAD Model

Description

The MAX9789AE from Maxim Integrated is a highly versatile audio solution designed to cater to the needs of compact multimedia applications. This integrated circuit combines a mono Class D speaker amplifier with a stereo Class H headphone amplifier, making it an ideal choice for portable devices where space and power efficiency are critical considerations.

Key Features

  • High Efficiency: The Class D speaker amplifier provides high efficiency, which is crucial for battery-powered devices, reducing power consumption and extending battery life.
  • Flexible Audio Outputs: It includes a mono speaker output capable of delivering up to 1.4W into an 8Ω load and a stereo headphone amplifier that supports Class H operation.
  • Advanced Sound Enhancement: The MAX9789AE features Maxim's proprietary Active Emissions Limiting (AEL) circuitry, which minimizes EMI and eliminates the need for output filters, saving board space and component costs.
  • Comprehensive Protection: The device is equipped with built-in thermal overload protection, short-circuit protection, and a click-and-pop suppression mechanism to ensure reliable operation and enhance the user experience.

Applications

This IC is well-suited for a variety of applications that require high-quality audio output with minimal power usage. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Technical Specifications

The MAX9789AE operates from a 2.7V to 5.5V supply voltage, making it compatible with most standard battery technologies. It also supports a wide array of audio inputs, including differential and single-ended signals, providing designers with the flexibility to integrate the amplifier into a variety of audio signal chains.

Conclusion

The Maxim Integrated MAX9789AE stands out as an efficient and compact audio amplification solution, ideal for the latest generation of portable devices. Its integration of both speaker and headphone amplifiers, along with its sound enhancement technologies and robust protection features, make it a top choice for designers looking to optimize their audio subsystems without compromising on performance or space.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0300 $60.0900
8+ $16.4345 $131.4760
11+ $15.9217 $175.1387
15+ $15.4077 $231.1155
20+ $14.8937 $297.8740
26+ $13.3530 $347.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess