EN
  • EN
  • DE

LTC4274AIUHF-4#TRPBF

Part No LTC4274AIUHF-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Controller (PSE)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Supply Voltage (V) 45V ~ 57V
Current - Supply 2.4mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN-EP (5x7)
Part Number Series LTC4274
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803779-LTC4274AIUHF-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4274AIUHF-4#TRPBF CAD Model

Description

The LTC4274AIUHF-4#TRPBF is a high-performance Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the implementation of Power Sourcing Equipment (PSE) in PoE-capable networks. This advanced component is an integral part of networked systems requiring power to be delivered to remote devices over standard Ethernet cables, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliant: The device adheres to the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ devices, which allows for up to 25.5W of power per port.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, inrush current control, and per-port power-up sequencing.
  • Robust Protection: The LTC4274AIUHF-4#TRPBF is equipped with overcurrent and overvoltage protection, keeping connected devices safe from electrical anomalies.
  • High Temperature Operation: With an industrial temperature range, this controller is suitable for harsh environments and is reliable across a broad spectrum of operating conditions.
  • Auto-Detection and Classification: The product supports automatic detection of connected PoE devices and classifies them as per their power requirements, ensuring efficient power distribution.

Applications

This PoE interface controller is ideal for various applications within network infrastructure, including enterprise networking equipment, industrial automation systems, and point-of-sale terminals. Its versatility and robustness make it a preferred choice for network engineers and system integrators.

Quality and Reliability

Linear Technology's LTC4274AIUHF-4#TRPBF is built with the highest standards of quality and reliability. It is available in a compact QFN package, making it easy to integrate into a wide range of PSE designs. The device's longevity and performance are ensured, providing a dependable solution for powering PoE devices.

Ordering Information

The LTC4274AIUHF-4#TRPBF is available for order in tape and reel packaging, facilitating easy assembly during mass production. For detailed specifications and purchasing options, interested parties should consult the manufacturer's datasheet and contact authorized distributors.

You May Also Be Interested in

Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Texas Instruments
Lowest to $8.4649

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess