EN
  • EN
  • DE

LTC4300-1CMS8#TR

Part No LTC4300-1CMS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739560-LTC4300-1CMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-1CMS8#TR CAD Model

Description

LTC4300-1CMS8#TR Hot-Swappable 2-Wire Bus Buffer

The LTC4300-1CMS8#TR is a premium integrated circuit designed by Linear Technology, now part of Analog Devices, to facilitate hot-swappable capabilities in I2C and SMBus systems. This innovative device ensures that when cards are inserted into or removed from a live backplane, there is no corruption of data on the bus. It is an essential component for systems where maintenance or upgrades need to be performed without powering down the system.

Encased in an MSOP-8 package, the LTC4300-1CMS8#TR is compact and suitable for space-constrained applications. It is specifically designed to work with supply voltages ranging from 2.7V to 5.5V, making it versatile for various low-voltage operations. Its primary function is to connect an isolated I2C bus to a main I2C bus, with the device acting as a buffer that allows the two buses to operate independently when necessary.

One of the key features of the LTC4300-1CMS8#TR is its ability to prevent SDA and SCL lines from being stuck low during hot-swapping. This is achieved through its built-in rise-time accelerators that significantly improve the performance of the bus. Additionally, the device supports a stuck bus recovery feature, which attempts to unfreeze the bus if a device pulls either the SDA or SCL line low indefinitely.

The LTC4300-1CMS8#TR also offers a level of fault tolerance with its built-in ±10kV Human Body Model (HBM) ESD protection. This ensures the device's reliability and longevity in environments where electrostatic discharge could pose a risk to electronic components.

Overall, the LTC4300-1CMS8#TR is a robust, high-performance solution for systems requiring hot-swap capabilities. Its ability to maintain data integrity during card insertion and removal, coupled with its protection features, makes it an excellent choice for server backplanes, RAID systems, and other applications where uninterrupted operation is critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess