Overview of LTC4300-2IMS8 by Linear Technology
The LTC4300-2IMS8 is a high-performance Hot Swappable 2-Wire Bus Buffer that ensures seamless communication and power management in sophisticated electronic systems. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is an essential component for applications that require hot insertion and removal without disrupting the integrity of the I2C bus system.
Key Features
- Hot Swappable Interface: The LTC4300-2IMS8 allows devices to be inserted into or removed from a live backplane without turning off the system power or causing glitches on the bus.
- Prevents SDA and SCL Corruption: This buffer is designed to prevent data and clock line corruption during live insertion and removal of components in I2C systems.
- Flow-Through Design: The pin arrangement of the LTC4300-2IMS8 supports easy PCB routing for I2C bus lines.
- Stuck Bus Recovery: The device has a stuck bus disconnect and recovery feature that helps in resolving bus lock-up situations.
- Low Operating Voltage: It operates at a voltage range from 2.7V to 5.5V, making it suitable for a variety of low-voltage applications.
- Small Package: The LTC4300-2IMS8 comes in a compact MSOP-8 package, ideal for space-constrained applications.
Applications
The LTC4300-2IMS8 is versatile and can be used in a wide range of applications. It is particularly useful in:
- Servers and Network Equipment
- Telecommunications Infrastructure
- Industrial Control Systems
- Hot-Swappable Cards
- RAID Systems
Technical Specifications
The technical specifications of LTC4300-2IMS8 include:
- Package: MSOP-8
- Operating Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
The LTC4300-2IMS8 by Linear Technology is a reliable and efficient solution for managing I2C communications in hot-swappable environments. Its robust feature set ensures that it is a go-to choice for engineers looking to maintain system integrity and performance in dynamic conditions.