The LTC4300A-3CMS8#PBF is a sophisticated integrated circuit from Linear Technology, designed to enhance the capabilities of 2-wire serial communication buses. It is a hot-swappable 2-wire bus buffer that allows a card to be inserted into, or removed from, a live backplane without corrupting the data on the bus. This product is particularly suitable for systems that require a robust and continuous communication link, even during maintenance or upgrades.
Key Features:
- Hot Swap Capability: Enables cards to be added or removed without turning off the system or causing disruption on the bus.
- Capacitance Buffering: Supports large capacitive loads, improving signal integrity and bus reliability.
- Level Translation: Allows devices with different V<sub>CC levels to communicate on the same bus, enhancing compatibility across various components.
- Prevents SDA and SCL Corruption: Ensures that the data and clock lines are not corrupted during live insertion or removal.
- Flow-Through Design: Simplifies PCB layout with easy-to-route, non-critical trace routing.
- Stuck Bus Recovery: Discharges bus capacitance to free the bus if a device is stuck in a low state.
Applications:
- Hot Swappable Cards
- Servers and Networking Equipment
- RAID Systems
- Industrial Control Systems
- Advanced Modular Systems
Product Specifications:
Part Number
LTC4300A-3CMS8#PBF
Package
MSOP-8
Operating Temperature
-40°C to +85°C
Supply Voltage
2.7V to 5.5V
The LTC4300A-3CMS8#PBF is an essential component for systems that demand high reliability and uninterrupted service. Its unique features make it an ideal choice for ensuring seamless communication in complex electronic environments. With its robust design and advanced functionalities, it provides a reliable solution for hot-swappable I2C and SMBus applications.