EN
  • EN
  • DE

DS125BR401SQE

Part No DS125BR401SQE
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Low-Power 12.5-Gbps 4-Lane Repeater With Input Equalization and Output De-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168779-DS125BR401SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS125BR401SQE CAD Model

Description

Introducing the DS125BR401SQE Signal Conditioner

The DS125BR401SQE is a high-performance, low-power, quad-channel signal conditioner from Texas Instruments designed to enhance the signal integrity of high-speed differential signals. This device is tailored for applications that demand robust data transmission over long and challenging media without compromising signal quality.

Key Features

  • High-Speed Performance: The DS125BR401SQE supports data rates up to 12.5 Gbps, making it well-suited for high-speed data applications including backplane, cable extenders, and high-frequency signal routing.
  • Adaptive Equalization: With built-in adaptive equalization, the device can compensate for losses in printed circuit board (PCB) traces, cables, and connectors, ensuring signal integrity across a variety of transmission media.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power consumption, making it an ideal choice for power-sensitive applications.
  • Programmable Settings: It features programmable settings for different levels of pre-emphasis and equalization, providing flexibility to optimize performance for specific channel conditions.
  • Signal Conditioning: The device includes signal conditioning features like input equalization, output de-emphasis, and flat gain, which are crucial for maintaining signal fidelity.
  • Small Form Factor: The DS125BR401SQE comes in a compact QFN-16 package, which allows for a reduced footprint on PCBs and is suitable for dense circuit designs.

Applications

The versatility of the DS125BR401SQE makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Data center and enterprise storage systems
  • High-definition video broadcast and distribution
  • Industrial control and automation

With its combination of high-speed data handling, signal conditioning capabilities, and low-power operation, the DS125BR401SQE by Texas Instruments stands out as a robust solution for enhancing signal integrity in a wide range of high-performance electronic systems.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6582 $77.3164
4+ $31.7195 $126.8780
5+ $30.7283 $153.6415
7+ $29.7370 $208.1590
9+ $28.7458 $258.7122
12+ $25.7721 $309.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess