EN
  • EN
  • DE

MAX9513ATE+T

Part No MAX9513ATE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 122592-MAX9513ATE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9513ATE+T CAD Model

Description

Product Overview: MAX9513ATE+T from Maxim Integrated

The MAX9513ATE+T is a high-performance, low-power video amplifier integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of Maxim's extensive range of video and audio solutions, tailored to meet the needs of advanced multimedia applications.

The MAX9513ATE+T features a 2-channel, DirectDrive® architecture that eliminates the need for external DC-blocking capacitors, thereby reducing the overall component count and saving board space. This makes the MAX9513ATE+T an ideal choice for portable and space-constrained applications such as mobile phones, personal media players, and handheld gaming devices.

This video amplifier operates from a single 2.7V to 3.6V supply, making it compatible with a wide range of power sources and ensuring easy integration into various system designs. The device offers excellent video performance with a 6dB gain, which ensures a robust signal for driving cables and maintaining signal integrity over long distances.

The MAX9513ATE+T also boasts an impressive power-saving feature with its shutdown mode, reducing power consumption to a mere 1µA when not in active use. This is particularly beneficial for battery-powered devices, as it extends the operational life between charges.

Furthermore, the device is designed with integrated filters that provide a -3dB bandwidth of 200MHz, ensuring the delivery of high-quality video signals without unwanted noise or interference. The output of the MAX9513ATE+T is capable of driving two video loads (150Ω) simultaneously, which is useful for applications that require dual display outputs or video recording capabilities.

Packaged in a compact, 8-pin TDFN (3mm x 3mm) with an exposed pad, the MAX9513ATE+T is also designed for enhanced thermal performance, ensuring reliable operation even in environments with elevated temperatures.

In summary, the MAX9513ATE+T from Maxim Integrated is a versatile and efficient solution for video signal amplification, offering a combination of low power consumption, small form factor, and high-quality video output that makes it an excellent choice for modern multimedia applications.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Need more? Email Us
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Texas Instruments
Lowest to $3.2870

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1072 $63.7504
16+ $7.4729 $119.5664
24+ $7.2395 $173.7480
33+ $7.0062 $231.2046
43+ $6.7729 $291.2347
58+ $6.0718 $352.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess