EN
  • EN
  • DE

LTC4302IMS-2

Part No LTC4302IMS-2
Manufacturer Linear Technology
Description Addressable 2-Wire Bus Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209107-LTC4302IMS-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4302IMS-2 CAD Model

Description

Linear Technology LTC4302IMS-2 Hot-Swappable 2-Wire Bus Buffer

The LTC4302IMS-2 is a sophisticated integrated circuit from Linear Technology designed to enhance the performance and reliability of systems that utilize a 2-wire I2C bus. It is particularly suited for applications where multiple devices need to be hot-swapped onto or off the bus without causing disruption to the ongoing communication. This makes it an invaluable component for servers, networking equipment, and telecommunications systems where uptime and reliability are critical.

This hot-swappable 2-wire bus buffer comes in a compact MSOP-10 package, ensuring a minimal footprint on the system's PCB. It includes features such as a built-in rise time accelerator, which significantly improves the data signal integrity over long cables or when a large number of devices are connected to the bus. This results in faster and more reliable communication between devices.

One of the key benefits of the LTC4302IMS-2 is its ability to isolate a problematic device from the rest of the bus. If a device becomes stuck in a low state, the LTC4302IMS-2's built-in fault detection and bus disconnection features activate, ensuring the rest of the devices on the bus can continue to communicate without interruption. Once the fault is cleared, the LTC4302IMS-2 automatically reconnects the isolated segment, restoring full bus functionality.

The LTC4302IMS-2 also supports level translation between different logic levels, allowing for seamless communication between devices operating at varying voltages. This is particularly useful in systems that integrate components with different I2C logic levels, as it eliminates the need for additional level-shifting hardware.

Moreover, the LTC4302IMS-2 features a low operating current and a standby mode that further reduces power consumption when the bus is idle. This makes it an energy-efficient choice for power-sensitive applications.

In summary, the LTC4302IMS-2 from Linear Technology is a robust, feature-rich bus buffer that ensures reliable and efficient I2C bus communication in complex, hot-swappable environments. Its compact design, fault protection capabilities, and power efficiency make it an excellent choice for modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6195 $115.2390
3+ $47.2776 $141.8328
4+ $45.7992 $183.1968
6+ $44.3220 $265.9320
7+ $42.8447 $299.9129
10+ $38.4130 $384.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess